Capital Lighting, Inc. N2167-285 Bathroom Fixtures-Two Lights 370599

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.50 Length 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Weight: 6.93 Product Name: Two Light Bath Light UPC: 840254032293 Category: Bath Glass: Salted Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.50 Length 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Weight: 6.93 Product Name: Two Light Bath Light UPC: 840254032293 Category: Bath Glass: Salted Piastra

Suppliers

Company
Product
Description
Supplier Links
N2167-285 Bathroom Fixtures-Two Lights - 370599 - Capital Lighting, Inc.
Columbus, OH, USA
N2167-285 Bathroom Fixtures-Two Lights
370599
N2167-285 Bathroom Fixtures-Two Lights 370599
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.50 Length 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Weight: 6.93 Product Name: Two Light Bath Light UPC: 840254032293 Category: Bath Glass: Salted Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.50
Length 9.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Other
Weight: 6.93
Product Name: Two Light Bath Light
UPC: 840254032293
Category: Bath
Glass: Salted Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370599
Product Name N2167-285 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details