Capital Lighting, Inc. N9702 Mid. Chandeliers-Candle 370587

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: French Gold Product Name: Chandelier UPC: 840254039094 Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: French Gold Product Name: Chandelier UPC: 840254039094 Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9702 Mid. Chandeliers-Candle - 370587 - Capital Lighting, Inc.
Columbus, OH, USA
N9702 Mid. Chandeliers-Candle
370587
N9702 Mid. Chandeliers-Candle 370587
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 33.50 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: French Gold Product Name: Chandelier UPC: 840254039094 Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 33.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: French Gold
Product Name: Chandelier
UPC: 840254039094
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370587
Product Name N9702 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details