Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370585

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.25 Product Name: Five Light Single Tier Chandelier UPC: 014817360035 Category: Chandeliers Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.25 Product Name: Five Light Single Tier Chandelier UPC: 014817360035 Category: Chandeliers Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370585 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370585
Mid. Chandeliers-Glass Up 370585
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.25 Product Name: Five Light Single Tier Chandelier UPC: 014817360035 Category: Chandeliers Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 12.25
Product Name: Five Light Single Tier Chandelier
UPC: 014817360035
Category: Chandeliers
Glass: Opal Eteched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370585
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details