Capital Lighting, Inc. Large Chandeliers-Glass Shade 370583

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 40.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: British Bronze Weight: 44.1 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817331325 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 40.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: British Bronze Weight: 44.1 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817331325 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 370583 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
370583
Large Chandeliers-Glass Shade 370583
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 40.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: British Bronze Weight: 44.1 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817331325 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 40.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: British Bronze
Weight: 44.1
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817331325
Category: Chandeliers
Glass: Dark Cream Scavo
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5Rd
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370583
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details