Capital Lighting, Inc. N9202 Pendants-Bowl Style 370529

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brass Weight: 30 Product Name: Six Light Chandelier UPC: 840254031364 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brass Weight: 30 Product Name: Six Light Chandelier UPC: 840254031364 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N9202 Pendants-Bowl Style - 370529 - Capital Lighting, Inc.
Columbus, OH, USA
N9202 Pendants-Bowl Style
370529
N9202 Pendants-Bowl Style 370529
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brass Weight: 30 Product Name: Six Light Chandelier UPC: 840254031364 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brass
Weight: 30
Product Name: Six Light Chandelier
UPC: 840254031364
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370529
Product Name N9202 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details