Capital Lighting, Inc. N7056-300 Large Chandeliers-Candle 370506

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 113.52 Product Name: Six Light Chandelier UPC: 840254021020 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 113.52 Product Name: Six Light Chandelier UPC: 840254021020 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N7056-300 Large Chandeliers-Candle - 370506 - Capital Lighting, Inc.
Columbus, OH, USA
N7056-300 Large Chandeliers-Candle
370506
N7056-300 Large Chandeliers-Candle 370506
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 48.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 113.52 Product Name: Six Light Chandelier UPC: 840254021020 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brown
Weight: 113.52
Product Name: Six Light Chandelier
UPC: 840254021020
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370506
Product Name N7056-300 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details