PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 3.3
Product Name: Two Light Vanity Strip
UPC: 014817478112
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 370272 |
| Product Name | VS19602-PN Bathroom Fixtures-Two Lights |
| Application | Residential |