Capital Lighting, Inc. VS19602-ORB Bathroom Fixtures-Two Lights 370270

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.3 Product Name: Two Light Vanity Strip UPC: 014817478136 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.3 Product Name: Two Light Vanity Strip UPC: 014817478136 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19602-ORB Bathroom Fixtures-Two Lights - 370270 - Capital Lighting, Inc.
Columbus, OH, USA
VS19602-ORB Bathroom Fixtures-Two Lights
370270
VS19602-ORB Bathroom Fixtures-Two Lights 370270
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.3 Product Name: Two Light Vanity Strip UPC: 014817478136 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.3
Product Name: Two Light Vanity Strip
UPC: 014817478136
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370270
Product Name VS19602-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details