Capital Lighting, Inc. VS19703-BS Bathroom Fixtures-Three Lights 370269

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478488 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478488 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19703-BS Bathroom Fixtures-Three Lights - 370269 - Capital Lighting, Inc.
Columbus, OH, USA
VS19703-BS Bathroom Fixtures-Three Lights
370269
VS19703-BS Bathroom Fixtures-Three Lights 370269
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478488 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.38
Product Name: Three Light Vanity Strip
UPC: 014817478488
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370269
Product Name VS19703-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details