Capital Lighting, Inc. VS19703-ORB Bathroom Fixtures-Three Lights 370267

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478501 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478501 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19703-ORB Bathroom Fixtures-Three Lights - 370267 - Capital Lighting, Inc.
Columbus, OH, USA
VS19703-ORB Bathroom Fixtures-Three Lights
370267
VS19703-ORB Bathroom Fixtures-Three Lights 370267
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.38 Product Name: Three Light Vanity Strip UPC: 014817478501 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.38
Product Name: Three Light Vanity Strip
UPC: 014817478501
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370267
Product Name VS19703-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details