Capital Lighting, Inc. Z1507 ALT Lamps-Swing Arm-Floor 370258

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322709700 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322709700 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1507 ALT Lamps-Swing Arm-Floor - 370258 - Capital Lighting, Inc.
Columbus, OH, USA
Z1507 ALT Lamps-Swing Arm-Floor
370258
Z1507 ALT Lamps-Swing Arm-Floor 370258
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322709700 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.50
Extension: 14
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322709700
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370258
Product Name Z1507 ALT Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products