Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370256

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: British Bronze Weight: 27.8 Product Name: Six Light Chandelier UPC: 014817331318 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: British Bronze Weight: 27.8 Product Name: Six Light Chandelier UPC: 014817331318 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370256 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370256
Mid. Chandeliers-Glass Up 370256
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: British Bronze Weight: 27.8 Product Name: Six Light Chandelier UPC: 014817331318 Category: Chandeliers Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: British Bronze
Weight: 27.8
Product Name: Six Light Chandelier
UPC: 014817331318
Category: Chandeliers
Glass: Dark Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370256
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details