Capital Lighting, Inc. Z1506 ALT Lamps-Floor Lamps 370255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322701025 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322701025 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1506 ALT Lamps-Floor Lamps - 370255 - Capital Lighting, Inc.
Columbus, OH, USA
Z1506 ALT Lamps-Floor Lamps
370255
Z1506 ALT Lamps-Floor Lamps 370255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322701025 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 49.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322701025
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370255
Product Name Z1506 ALT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details