Capital Lighting, Inc. VS19603-ORB Bathroom Fixtures-Three Lights 370249

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.13 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.46 Product Name: Three Light Vanity Strip UPC: 014817478167 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.13 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.46 Product Name: Three Light Vanity Strip UPC: 014817478167 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19603-ORB Bathroom Fixtures-Three Lights - 370249 - Capital Lighting, Inc.
Columbus, OH, USA
VS19603-ORB Bathroom Fixtures-Three Lights
370249
VS19603-ORB Bathroom Fixtures-Three Lights 370249
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.13 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.46 Product Name: Three Light Vanity Strip UPC: 014817478167 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.13
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.46
Product Name: Three Light Vanity Strip
UPC: 014817478167
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370249
Product Name VS19603-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details