Capital Lighting, Inc. VS19701-BS Sconces-Single Glass 370244

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478426 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478426 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19701-BS Sconces-Single Glass - 370244 - Capital Lighting, Inc.
Columbus, OH, USA
VS19701-BS Sconces-Single Glass
370244
VS19701-BS Sconces-Single Glass 370244
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478426 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 4.51
Product Name: One Light Vanity Strip
UPC: 014817478426
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370244
Product Name VS19701-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details