Capital Lighting, Inc. VS19902-BS Bathroom Fixtures-Two Lights 370239

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478389 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478389 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19902-BS Bathroom Fixtures-Two Lights - 370239 - Capital Lighting, Inc.
Columbus, OH, USA
VS19902-BS Bathroom Fixtures-Two Lights
370239
VS19902-BS Bathroom Fixtures-Two Lights 370239
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478389 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 2.97
Product Name: Two Light Vanity Strip
UPC: 014817478389
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370239
Product Name VS19902-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details