Capital Lighting, Inc. VS19902-PN Bathroom Fixtures-Two Lights 370237

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478396 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478396 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19902-PN Bathroom Fixtures-Two Lights - 370237 - Capital Lighting, Inc.
Columbus, OH, USA
VS19902-PN Bathroom Fixtures-Two Lights
370237
VS19902-PN Bathroom Fixtures-Two Lights 370237
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817478396 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 2.97
Product Name: Two Light Vanity Strip
UPC: 014817478396
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370237
Product Name VS19902-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details