Capital Lighting, Inc. VS20003-AF/BS Bathroom Fixtures-Three Lights 370230

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.06 Height: 10.00 Extension: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817479874 Category: Vanity Strips Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.06 Height: 10.00 Extension: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817479874 Category: Vanity Strips Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS20003-AF/BS Bathroom Fixtures-Three Lights - 370230 - Capital Lighting, Inc.
Columbus, OH, USA
VS20003-AF/BS Bathroom Fixtures-Three Lights
370230
VS20003-AF/BS Bathroom Fixtures-Three Lights 370230
PRODUCT DETAILS / SPECS Width/Dia: 21.06 Height: 10.00 Extension: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.28 Product Name: Three Light Vanity Strip UPC: 014817479874 Category: Vanity Strips Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.06
Height: 10.00
Extension: 6.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Forged Iron
Weight: 5.28
Product Name: Three Light Vanity Strip
UPC: 014817479874
Category: Vanity Strips
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370230
Product Name VS20003-AF/BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details