Capital Lighting, Inc. WB1589BS Sconces-Pocket 370221

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.5 Product Name: One Light Wall Bracket UPC: 014817479577 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.5 Product Name: One Light Wall Bracket UPC: 014817479577 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1589BS Sconces-Pocket - 370221 - Capital Lighting, Inc.
Columbus, OH, USA
WB1589BS Sconces-Pocket
370221
WB1589BS Sconces-Pocket 370221
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.5 Product Name: One Light Wall Bracket UPC: 014817479577 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 3.5
Product Name: One Light Wall Bracket
UPC: 014817479577
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370221
Product Name WB1589BS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details