Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370220

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 20.7 Product Name: Five Light Single Tier Chandelier UPC: 014817330625 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 20.7 Product Name: Five Light Single Tier Chandelier UPC: 014817330625 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370220 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370220
Mid. Chandeliers-Glass Up 370220
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 20.7 Product Name: Five Light Single Tier Chandelier UPC: 014817330625 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 20.7
Product Name: Five Light Single Tier Chandelier
UPC: 014817330625
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370220
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details