Capital Lighting, Inc. VS21003-BS Bathroom Fixtures-Three Lights 370210

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.83 Product Name: Three Light Vanity Strip UPC: 014817478815 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.83 Product Name: Three Light Vanity Strip UPC: 014817478815 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS21003-BS Bathroom Fixtures-Three Lights - 370210 - Capital Lighting, Inc.
Columbus, OH, USA
VS21003-BS Bathroom Fixtures-Three Lights
370210
VS21003-BS Bathroom Fixtures-Three Lights 370210
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.83 Product Name: Three Light Vanity Strip UPC: 014817478815 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.83
Product Name: Three Light Vanity Strip
UPC: 014817478815
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370210
Product Name VS21003-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details