Capital Lighting, Inc. WB1581BS Sconces-Single Glass 370202

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817478792 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817478792 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1581BS Sconces-Single Glass - 370202 - Capital Lighting, Inc.
Columbus, OH, USA
WB1581BS Sconces-Single Glass
370202
WB1581BS Sconces-Single Glass 370202
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817478792 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.00
Extension: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.31
Product Name: One Light Wall Bracket
UPC: 014817478792
Category: Wall Brackets
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370202
Product Name WB1581BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details