Capital Lighting, Inc. WB1579BUS Sconces-Double Candle 370201

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 16.25 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 014817478679 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 16.25 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 014817478679 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1579BUS Sconces-Double Candle - 370201 - Capital Lighting, Inc.
Columbus, OH, USA
WB1579BUS Sconces-Double Candle
370201
WB1579BUS Sconces-Double Candle 370201
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 16.25 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 014817478679 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.63
Height: 16.25
Extension: 5.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Silver
Weight: 3.3
Product Name: Two Light Wall Bracket
UPC: 014817478679
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370201
Product Name WB1579BUS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details