Capital Lighting, Inc. WB1580LBR Sconces-Single Candle 370200

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.13 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 1.76 Product Name: One Light Wall Bracket UPC: 014817478778 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.13 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 1.76 Product Name: One Light Wall Bracket UPC: 014817478778 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1580LBR Sconces-Single Candle - 370200 - Capital Lighting, Inc.
Columbus, OH, USA
WB1580LBR Sconces-Single Candle
370200
WB1580LBR Sconces-Single Candle 370200
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.13 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 1.76 Product Name: One Light Wall Bracket UPC: 014817478778 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.13
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Liberty Bronze
Weight: 1.76
Product Name: One Light Wall Bracket
UPC: 014817478778
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370200
Product Name WB1580LBR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details