Capital Lighting, Inc. P1255BS Mini Pendants-Rod 370118

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817478839 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817478839 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1255BS Mini Pendants-Rod - 370118 - Capital Lighting, Inc.
Columbus, OH, USA
P1255BS Mini Pendants-Rod
370118
P1255BS Mini Pendants-Rod 370118
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817478839 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 3.74
Product Name: One Light Mini Pendant
UPC: 014817478839
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: DP:3/4`` H:4 5/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370118
Product Name P1255BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details