Capital Lighting, Inc. P1254BS Mini Pendants-Cable 370112

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1254BS Mini Pendants-Cable - 370112 - Capital Lighting, Inc.
Columbus, OH, USA
P1254BS Mini Pendants-Cable
370112
P1254BS Mini Pendants-Cable 370112
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.06
Height: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 014817477870
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 11/16`` DP:1 7/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370112
Product Name P1254BS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details