Capital Lighting, Inc. P1259BUS Mini Pendants-Drum Shades 370100

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 12.74 Product Name: One Light Pendant UPC: 014817479355 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 12.74 Product Name: One Light Pendant UPC: 014817479355 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1259BUS Mini Pendants-Drum Shades - 370100 - Capital Lighting, Inc.
Columbus, OH, USA
P1259BUS Mini Pendants-Drum Shades
370100
P1259BUS Mini Pendants-Drum Shades 370100
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 12.74 Product Name: One Light Pendant UPC: 014817479355 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Silver
Weight: 12.74
Product Name: One Light Pendant
UPC: 014817479355
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370100
Product Name P1259BUS Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details