Capital Lighting, Inc. VS19302-BS Bathroom Fixtures-Two Lights 370089

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.38 Product Name: Two Light Vanity Strip UPC: 014817477979 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.38 Product Name: Two Light Vanity Strip UPC: 014817477979 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19302-BS Bathroom Fixtures-Two Lights - 370089 - Capital Lighting, Inc.
Columbus, OH, USA
VS19302-BS Bathroom Fixtures-Two Lights
370089
VS19302-BS Bathroom Fixtures-Two Lights 370089
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.38 Product Name: Two Light Vanity Strip UPC: 014817477979 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 5.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 6.38
Product Name: Two Light Vanity Strip
UPC: 014817477979
Category: Vanity Strips
Glass: Cola
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370089
Product Name VS19302-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details