Capital Lighting, Inc. VS19402-FG Bathroom Fixtures-Two Lights 370085

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.94 Product Name: Two Light Vanity Strip UPC: 014817478013 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.94 Product Name: Two Light Vanity Strip UPC: 014817478013 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
VS19402-FG Bathroom Fixtures-Two Lights - 370085 - Capital Lighting, Inc.
Columbus, OH, USA
VS19402-FG Bathroom Fixtures-Two Lights
370085
VS19402-FG Bathroom Fixtures-Two Lights 370085
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.94 Product Name: Two Light Vanity Strip UPC: 014817478013 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Firenze Gold
Weight: 5.94
Product Name: Two Light Vanity Strip
UPC: 014817478013
Category: Vanity Strips
Glass: French Scavo
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370085
Product Name VS19402-FG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details