Capital Lighting, Inc. VS19303-BS Bathroom Fixtures-Three Lights 370084

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.14 Product Name: Three Light Vanity Strip UPC: 014817477986 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.14 Product Name: Three Light Vanity Strip UPC: 014817477986 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19303-BS Bathroom Fixtures-Three Lights - 370084 - Capital Lighting, Inc.
Columbus, OH, USA
VS19303-BS Bathroom Fixtures-Three Lights
370084
VS19303-BS Bathroom Fixtures-Three Lights 370084
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.14 Product Name: Three Light Vanity Strip UPC: 014817477986 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Extension: 5.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 8.14
Product Name: Three Light Vanity Strip
UPC: 014817477986
Category: Vanity Strips
Glass: Cola
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370084
Product Name VS19303-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details