PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.13
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 3.85
Product Name: One Light Vanity Strip
UPC: 014817477993
Category: Vanity Strips
Glass: French Scavo
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 370083 |
| Product Name | VS19401-FG Sconces-Single Glass |
| Application | Residential |