Capital Lighting, Inc. VS19401-LSLS Sconces-Single Glass 370080

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.13 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 3.85 Product Name: One Light Vanity Strip UPC: 014817478006 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.13 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 3.85 Product Name: One Light Vanity Strip UPC: 014817478006 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19401-LSLS Sconces-Single Glass - 370080 - Capital Lighting, Inc.
Columbus, OH, USA
VS19401-LSLS Sconces-Single Glass
370080
VS19401-LSLS Sconces-Single Glass 370080
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.13 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 3.85 Product Name: One Light Vanity Strip UPC: 014817478006 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.13
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Silver Leaf Sienna
Weight: 3.85
Product Name: One Light Vanity Strip
UPC: 014817478006
Category: Vanity Strips
Glass: French Scavo
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370080
Product Name VS19401-LSLS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details