Capital Lighting, Inc. SF302BS Semi-Flush Mts.-Bowl Style 370068

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.8 Product Name: One Light Semi Flush UPC: 014817478853 Category: Semi Flush Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: DP:3/4`` H:4 5/8`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.8 Product Name: One Light Semi Flush UPC: 014817478853 Category: Semi Flush Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: DP:3/4`` H:4 5/8`` Round

Suppliers

Company
Product
Description
Supplier Links
SF302BS Semi-Flush Mts.-Bowl Style - 370068 - Capital Lighting, Inc.
Columbus, OH, USA
SF302BS Semi-Flush Mts.-Bowl Style
370068
SF302BS Semi-Flush Mts.-Bowl Style 370068
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 8.8 Product Name: One Light Semi Flush UPC: 014817478853 Category: Semi Flush Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: DP:3/4`` H:4 5/8`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 8.8
Product Name: One Light Semi Flush
UPC: 014817478853
Category: Semi Flush
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Damp
Canopy: DP:3/4`` H:4 5/8`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370068
Product Name SF302BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details