Capital Lighting, Inc. SF301BUS Semi-Flush Mts.-Bowl Style 370060

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 9.02 Product Name: One Light Semi Flush UPC: 014817478716 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:6 1/4`` DP:2`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 9.02 Product Name: One Light Semi Flush UPC: 014817478716 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:6 1/4`` DP:2`` Round

Suppliers

Company
Product
Description
Supplier Links
SF301BUS Semi-Flush Mts.-Bowl Style - 370060 - Capital Lighting, Inc.
Columbus, OH, USA
SF301BUS Semi-Flush Mts.-Bowl Style
370060
SF301BUS Semi-Flush Mts.-Bowl Style 370060
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 9.02 Product Name: One Light Semi Flush UPC: 014817478716 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:6 1/4`` DP:2`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Silver
Weight: 9.02
Product Name: One Light Semi Flush
UPC: 014817478716
Category: Semi Flush
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:6 1/4`` DP:2`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370060
Product Name SF301BUS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details