Capital Lighting, Inc. VS19301-BS Sconces-Single Glass 370055

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 5.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: One Light Vanity Strip UPC: 014817477962 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 5.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: One Light Vanity Strip UPC: 014817477962 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19301-BS Sconces-Single Glass - 370055 - Capital Lighting, Inc.
Columbus, OH, USA
VS19301-BS Sconces-Single Glass
370055
VS19301-BS Sconces-Single Glass 370055
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 5.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 2.97 Product Name: One Light Vanity Strip UPC: 014817477962 Category: Vanity Strips Glass: Cola Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Extension: 5.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 2.97
Product Name: One Light Vanity Strip
UPC: 014817477962
Category: Vanity Strips
Glass: Cola
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370055
Product Name VS19301-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details