Capital Lighting, Inc. B2872 Sconces-Drum Shades 369997

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042773844 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042773844 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B2872 Sconces-Drum Shades - 369997 - Capital Lighting, Inc.
Columbus, OH, USA
B2872 Sconces-Drum Shades
369997
B2872 Sconces-Drum Shades 369997
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042773844 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Leaf
Product Name: Two Light Wall Sconce
UPC: 782042773844
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369997
Product Name B2872 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details