Capital Lighting, Inc. B2901 Sconces-Drum Shades 369993

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773875 Category: Interior Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773875 Category: Interior Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
B2901 Sconces-Drum Shades - 369993 - Capital Lighting, Inc.
Columbus, OH, USA
B2901 Sconces-Drum Shades
369993
B2901 Sconces-Drum Shades 369993
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773875 Category: Interior Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 24.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pompeii Bronze
Product Name: One Light Wall
UPC: 782042773875
Category: Interior
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369993
Product Name B2901 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details