Capital Lighting, Inc. B2902 Sconces-Drum Shades 369991

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773882 Category: Interior Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773882 Category: Interior Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
B2902 Sconces-Drum Shades - 369991 - Capital Lighting, Inc.
Columbus, OH, USA
B2902 Sconces-Drum Shades
369991
B2902 Sconces-Drum Shades 369991
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773882 Category: Interior Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 36.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pompeii Bronze
Product Name: One Light Wall
UPC: 782042773882
Category: Interior
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369991
Product Name B2902 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details