PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Silver Leaf Finish
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042773516
Category: Interior
Top to outlet: 15.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369988 |
| Product Name | BF2892 Sconces-Drum Shades |
| Application | Residential |