Capital Lighting, Inc. BF2641WI Sconces-Other 369987

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Weathered Iron Product Name: One Light Wall Sconce Fluorescent UPC: 782042768130 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Weathered Iron Product Name: One Light Wall Sconce Fluorescent UPC: 782042768130 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF2641WI Sconces-Other - 369987 - Capital Lighting, Inc.
Columbus, OH, USA
BF2641WI Sconces-Other
369987
BF2641WI Sconces-Other 369987
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Weathered Iron Product Name: One Light Wall Sconce Fluorescent UPC: 782042768130 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 30.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Weathered Iron
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042768130
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369987
Product Name BF2641WI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details