Capital Lighting, Inc. BF2733 Exterior -Wall Mount 369986

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766266 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766266 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
BF2733 Exterior -Wall Mount - 369986 - Capital Lighting, Inc.
Columbus, OH, USA
BF2733 Exterior -Wall Mount
369986
BF2733 Exterior -Wall Mount 369986
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766266 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.25
Extension: 6.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Graphite
Product Name: Two Light Wall Cfl
UPC: 782042766266
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369986
Product Name BF2733 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details