Capital Lighting, Inc. BF2751 Sconces-Single Glass 369983

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Autumn Leaf Product Name: One Light Wall Cfl UPC: 782042766273 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Autumn Leaf Product Name: One Light Wall Cfl UPC: 782042766273 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BF2751 Sconces-Single Glass - 369983 - Capital Lighting, Inc.
Columbus, OH, USA
BF2751 Sconces-Single Glass
369983
BF2751 Sconces-Single Glass 369983
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Autumn Leaf Product Name: One Light Wall Cfl UPC: 782042766273 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Autumn Leaf
Product Name: One Light Wall Cfl
UPC: 782042766273
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369983
Product Name BF2751 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details