Capital Lighting, Inc. BF2872 Sconces-Pocket 369982

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042773493 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042773493 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
BF2872 Sconces-Pocket - 369982 - Capital Lighting, Inc.
Columbus, OH, USA
BF2872 Sconces-Pocket
369982
BF2872 Sconces-Pocket 369982
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042773493 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze Leaf
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042773493
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369982
Product Name BF2872 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details