Capital Lighting, Inc. B2941 Exterior -Wall Mount 369979

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773929 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773929 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B2941 Exterior -Wall Mount - 369979 - Capital Lighting, Inc.
Columbus, OH, USA
B2941 Exterior -Wall Mount
369979
B2941 Exterior -Wall Mount 369979
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773929 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Wall
UPC: 782042773929
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369979
Product Name B2941 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details