Capital Lighting, Inc. B2973 Exterior -Wall Mt./Flush 369978

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Wall UPC: 782042774018 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Wall UPC: 782042774018 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
B2973 Exterior -Wall Mt./Flush - 369978 - Capital Lighting, Inc.
Columbus, OH, USA
B2973 Exterior -Wall Mt./Flush
369978
B2973 Exterior -Wall Mt./Flush 369978
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Wall UPC: 782042774018 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Wall
UPC: 782042774018
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369978
Product Name B2973 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details