Capital Lighting, Inc. B2972 Exterior -Wall Mt./Flush 369975

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042774001 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042774001 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
B2972 Exterior -Wall Mt./Flush - 369975 - Capital Lighting, Inc.
Columbus, OH, USA
B2972 Exterior -Wall Mt./Flush
369975
B2972 Exterior -Wall Mt./Flush 369975
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042774001 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Wall
UPC: 782042774001
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369975
Product Name B2972 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details