Capital Lighting, Inc. B3162 Exterior -Wall Mt./Flush 369969

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791589 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791589 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B3162 Exterior -Wall Mt./Flush - 369969 - Capital Lighting, Inc.
Columbus, OH, USA
B3162 Exterior -Wall Mt./Flush
369969
B3162 Exterior -Wall Mt./Flush 369969
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791589 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze Leaf
Product Name: One Light Wall
UPC: 782042791589
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369969
Product Name B3162 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details