Capital Lighting, Inc. B3203 Exterior -Wall Mt./Flush 369968

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791671 Category: Exterior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791671 Category: Exterior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
B3203 Exterior -Wall Mt./Flush - 369968 - Capital Lighting, Inc.
Columbus, OH, USA
B3203 Exterior -Wall Mt./Flush
369968
B3203 Exterior -Wall Mt./Flush 369968
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791671 Category: Exterior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Pewter
Product Name: Three Light Wall
UPC: 782042791671
Category: Exterior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369968
Product Name B3203 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details