Capital Lighting, Inc. B3182 Sconces-Pocket 369966

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791619 Category: Interior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791619 Category: Interior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
B3182 Sconces-Pocket - 369966 - Capital Lighting, Inc.
Columbus, OH, USA
B3182 Sconces-Pocket
369966
B3182 Sconces-Pocket 369966
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791619 Category: Interior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 26.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Leaf
Product Name: Two Light Wall Sconce
UPC: 782042791619
Category: Interior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369966
Product Name B3182 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details