Capital Lighting, Inc. B3191 Exterior -Wall Mt./Flush 369963

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.13 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791626 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.13 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791626 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
B3191 Exterior -Wall Mt./Flush - 369963 - Capital Lighting, Inc.
Columbus, OH, USA
B3191 Exterior -Wall Mt./Flush
369963
B3191 Exterior -Wall Mt./Flush 369963
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.13 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791626 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.13
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Wall
UPC: 782042791626
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369963
Product Name B3191 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details